Vishay Intertechnology, Inc. RES 20.5K OHM 1/20W 1% AXIAL RN50C2052FBSL

Description
RES 20.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/20W 1% AXIAL - RN50C2052FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/20W 1% AXIAL
RN50C2052FBSL
RES 20.5K OHM 1/20W 1% AXIAL RN50C2052FBSL
RES 20.5Kohm 1/20W 1% AXIAL

RES 20.5Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2052FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2052FBSL-ND
Through Hole Resistors RN50C2052FBSL-ND
20.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2052FBSL RN50C2052FBSL-ND
Product Name RES 20.5K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details