Vishay Intertechnology, Inc. Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2050FRE7

Description
Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C2050FRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C2050FRE7
Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C2050FRE7
Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C2050FRE7
Product Name Res Metal Film 205 Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers