Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN50C2050FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 205ohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 205ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN50C2050FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN50C2050FB14
Vishay/DaleMetal Film Resistors - RN50C2050FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 205ohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 205ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C2050FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2050FB14-ND
Through Hole Resistors RN50C2050FB14-ND
205 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5662
Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5662
Resistor,Metal Film,205Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,205Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2050FB14 RN50C2050FB14-ND 54C5662
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,205Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers