Vishay Intertechnology, Inc. RES 205 OHM 1/20W .1% AXIAL RN50C2050BBSL

Description
RES 205ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 205ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/20W .1% AXIAL - RN50C2050BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/20W .1% AXIAL
RN50C2050BBSL
RES 205 OHM 1/20W .1% AXIAL RN50C2050BBSL
RES 205ohm 1/20W .1% AXIAL

RES 205ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2050BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2050BBSL-ND
Through Hole Resistors RN50C2050BBSL-ND
205 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

205 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2050BBSL RN50C2050BBSL-ND
Product Name RES 205 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers