Vishay Intertechnology, Inc. Metal Film Resistors - RN50C2003FRE6

Description
Metal Film Resistors - Through Hole 1/20watt 200Kohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/20watt 200Kohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN50C2003FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN50C2003FRE6
Metal Film Resistors - RN50C2003FRE6
Metal Film Resistors - Through Hole 1/20watt 200Kohms 1% 50ppm

Metal Film Resistors - Through Hole 1/20watt 200Kohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C2003FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2003FRE6-ND
Through Hole Resistors RN50C2003FRE6-ND
200 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5660
Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5660
Resistor,Metal Film,200KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,200KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2003FRE6 RN50C2003FRE6-ND 54C5660
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,200Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers