Vishay Intertechnology, Inc. RES 20K OHM 1/20W 1% AXIAL RN50C2002FRSL

Description
RES 20Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/20W 1% AXIAL - RN50C2002FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/20W 1% AXIAL
RN50C2002FRSL
RES 20K OHM 1/20W 1% AXIAL RN50C2002FRSL
RES 20Kohm 1/20W 1% AXIAL

RES 20Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2002FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2002FRSL-ND
Through Hole Resistors RN50C2002FRSL-ND
20 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2002FRSL RN50C2002FRSL-ND
Product Name RES 20K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details