Vishay Intertechnology, Inc. RES 2K OHM 1/20W 1% AXIAL RN50C2001FBSL

Description
RES 2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/20W 1% AXIAL - RN50C2001FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/20W 1% AXIAL
RN50C2001FBSL
RES 2K OHM 1/20W 1% AXIAL RN50C2001FBSL
RES 2Kohm 1/20W 1% AXIAL

RES 2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2001FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2001FBSL-ND
Through Hole Resistors RN50C2001FBSL-ND
2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2001FBSL RN50C2001FBSL-ND
Product Name RES 2K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details