Vishay Precision Group RES 2K OHM 1/20W 1% AXIAL RN50C2001FB14

Description
RES 2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/20W 1% AXIAL - RN50C2001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/20W 1% AXIAL
RN50C2001FB14
RES 2K OHM 1/20W 1% AXIAL RN50C2001FB14
RES 2Kohm 1/20W 1% AXIAL

RES 2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN50C2001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C2001FB14-ND
Through Hole Resistors 541-RN50C2001FB14-ND
2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 50Mw, ±1%; Resistance Vishay - 54C5648 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 50Mw, ±1%; Resistance Vishay
54C5648
Metal Film Resistor, 2Kohm, 50Mw, ±1%; Resistance Vishay 54C5648
METAL FILM RESISTOR, 2KOHM, 50mW, ±1%; Resistance:2kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2KOHM, 50mW, ±1%; Resistance:2kohm; Product Range:RN Series; Power Rating:50mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C2001FB14 541-RN50C2001FB14-ND 54C5648
Product Name RES 2K OHM 1/20W 1% AXIAL Through Hole Resistors Metal Film Resistor, 2Kohm, 50Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details