19.6 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 19.6ohm 1/20W 1% AXIAL
Resistor,Metal Film,19.6Ohms,200WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN50C19R6FRE6-ND | RN50C19R6FRE6 | 54C5611 |
| Product Name | Through Hole Resistors | RES 19.6 OHM 1/20W 1% AXIAL | Resistor,metal Film,19.6Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 19.6 ohms | 19.6 ohms |