Vishay Intertechnology, Inc. RES 19.1 OHM 1/20W 1% AXIAL RN50C19R1FRSL

Description
RES 19.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/20W 1% AXIAL - RN50C19R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/20W 1% AXIAL
RN50C19R1FRSL
RES 19.1 OHM 1/20W 1% AXIAL RN50C19R1FRSL
RES 19.1ohm 1/20W 1% AXIAL

RES 19.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C19R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C19R1FRSL-ND
Through Hole Resistors RN50C19R1FRSL-ND
19.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C19R1FRSL RN50C19R1FRSL-ND
Product Name RES 19.1 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details