Vishay Intertechnology, Inc. RES 19.1 OHM 1/20W 1% AXIAL RN50C19R1FRE6

Description
RES 19.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.1ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/20W 1% AXIAL - RN50C19R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/20W 1% AXIAL
RN50C19R1FRE6
RES 19.1 OHM 1/20W 1% AXIAL RN50C19R1FRE6
RES 19.1ohm 1/20W 1% AXIAL

RES 19.1ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C19R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C19R1FRE6-ND
Through Hole Resistors RN50C19R1FRE6-ND
19.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5608
Resistor,metal Film,19.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5608
Resistor,Metal Film,19.1Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,19.1Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C19R1FRE6 RN50C19R1FRE6-ND 54C5608
Product Name RES 19.1 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,19.1Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details