Vishay Intertechnology, Inc. RES 197 OHM 1/20W 1% AXIAL RN50C1970FRE6

Description
RES 197ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 197ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 197 OHM 1/20W 1% AXIAL - RN50C1970FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 197 OHM 1/20W 1% AXIAL
RN50C1970FRE6
RES 197 OHM 1/20W 1% AXIAL RN50C1970FRE6
RES 197ohm 1/20W 1% AXIAL

RES 197ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1970FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1970FRE6-ND
Through Hole Resistors RN50C1970FRE6-ND
197 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

197 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1970FRE6 RN50C1970FRE6-ND
Product Name RES 197 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 197 ohms 197 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details