Vishay Intertechnology, Inc. Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN50C1963FB14

Description
Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN50C1963FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN50C1963FB14
Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN50C1963FB14
Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN50C1963FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1963FB14-ND
Through Hole Resistors RN50C1963FB14-ND
196 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5636 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5636
Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5636
Resistor,Metal Film,196KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,196KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1963FB14 RN50C1963FB14-ND 54C5636
Product Name Res Metal Film 196K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,196Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details