Vishay Intertechnology, Inc. METAL FILM,1/20W,1.96K,1%,50PPM,BULK RN50C1961FB14

Description
METAL FILM,1/20W,1.96K,1%, 50PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,1.96K,1%, 50PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,1.96K,1%,50PPM,BULK - RN50C1961FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,1.96K,1%,50PPM,BULK
RN50C1961FB14
METAL FILM,1/20W,1.96K,1%,50PPM,BULK RN50C1961FB14
METAL FILM,1/20W,1.96K,1%, 50PPM,BULK

METAL FILM,1/20W,1.96K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C1961FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1961FB14-ND
Through Hole Resistors RN50C1961FB14-ND
1.96 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1961FB14 RN50C1961FB14-ND
Product Name METAL FILM,1/20W,1.96K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details