Vishay Intertechnology, Inc. RES 196 OHM 1/20W 1% AXIAL RN50C1960FRSL

Description
RES 196ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/20W 1% AXIAL - RN50C1960FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/20W 1% AXIAL
RN50C1960FRSL
RES 196 OHM 1/20W 1% AXIAL RN50C1960FRSL
RES 196ohm 1/20W 1% AXIAL

RES 196ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1960FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1960FRSL-ND
Through Hole Resistors RN50C1960FRSL-ND
196 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1960FRSL RN50C1960FRSL-ND
Product Name RES 196 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details