Vishay Intertechnology, Inc. Vishay/DaleRES MIL 19.1K OHM 1% 1/20W RN50C1912FRE6

Description
Vishay/DaleRES MIL 19.1Kohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 19.1Kohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 19.1K OHM 1% 1/20W - RN50C1912FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 19.1K OHM 1% 1/20W
RN50C1912FRE6
Vishay/DaleRES MIL 19.1K OHM 1% 1/20W RN50C1912FRE6
Vishay/DaleRES MIL 19.1Kohm 1% 1/20W

Vishay/DaleRES MIL 19.1Kohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C1912FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1912FRE6-ND
Through Hole Resistors RN50C1912FRE6-ND
19.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5620
Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5620
Resistor,Metal Film,19.1KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,19.1KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1912FRE6 RN50C1912FRE6-ND 54C5620
Product Name Vishay/DaleRES MIL 19.1K OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,19.1Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 19100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers