Vishay Intertechnology, Inc. RES 191 OHM 1/20W 1% AXIAL RN50C1910FRSL

Description
RES 191ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 191ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 1/20W 1% AXIAL - RN50C1910FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/20W 1% AXIAL
RN50C1910FRSL
RES 191 OHM 1/20W 1% AXIAL RN50C1910FRSL
RES 191ohm 1/20W 1% AXIAL

RES 191ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1910FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1910FRSL-ND
Through Hole Resistors RN50C1910FRSL-ND
191 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1910FRSL RN50C1910FRSL-ND
Product Name RES 191 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details