Vishay Intertechnology, Inc. Vishay/DaleRES MIL 191 OHM 1% 1/20W RN50C1910FRE6

Description
Vishay/DaleRES MIL 191ohm 1% 1/20W
Request a Quote Datasheet
Description
Vishay/DaleRES MIL 191ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES MIL 191 OHM 1% 1/20W - RN50C1910FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES MIL 191 OHM 1% 1/20W
RN50C1910FRE6
Vishay/DaleRES MIL 191 OHM 1% 1/20W RN50C1910FRE6
Vishay/DaleRES MIL 191ohm 1% 1/20W

Vishay/DaleRES MIL 191ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C1910FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1910FRE6-ND
Through Hole Resistors RN50C1910FRE6-ND
191 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,191Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5614
Resistor,metal Film,191Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5614
Resistor,Metal Film,191Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,191Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1910FRE6 RN50C1910FRE6-ND 54C5614
Product Name Vishay/DaleRES MIL 191 OHM 1% 1/20W Through Hole Resistors Resistor,metal Film,191Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details