Vishay Intertechnology, Inc. RES 18.7 OHM 1/20W 1% AXIAL RN50C18R7FRSL

Description
RES 18.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/20W 1% AXIAL - RN50C18R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/20W 1% AXIAL
RN50C18R7FRSL
RES 18.7 OHM 1/20W 1% AXIAL RN50C18R7FRSL
RES 18.7ohm 1/20W 1% AXIAL

RES 18.7ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C18R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C18R7FRSL-ND
Through Hole Resistors RN50C18R7FRSL-ND
18.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C18R7FRSL RN50C18R7FRSL-ND
Product Name RES 18.7 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details