Vishay Intertechnology, Inc. Through Hole Resistors RN50C1873FRE6

Description
187 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1873FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1873FRE6-ND
Through Hole Resistors RN50C1873FRE6-ND
187 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 187K OHM 1/20W 1% AXIAL - RN50C1873FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/20W 1% AXIAL
RN50C1873FRE6
RES 187K OHM 1/20W 1% AXIAL RN50C1873FRE6
RES 187Kohm 1/20W 1% AXIAL

RES 187Kohm 1/20W 1% AXIAL

Supplier's Site
Resistor,metal Film,187Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,187Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5605
Resistor,metal Film,187Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5605
Resistor,Metal Film,187KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,187KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1873FRE6-ND RN50C1873FRE6 54C5605
Product Name Through Hole Resistors RES 187K OHM 1/20W 1% AXIAL Resistor,metal Film,187Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details