Vishay Intertechnology, Inc. RES 18.7K OHM 1/20W 1% AXIAL RN50C1872FBSL

Description
RES 18.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/20W 1% AXIAL - RN50C1872FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/20W 1% AXIAL
RN50C1872FBSL
RES 18.7K OHM 1/20W 1% AXIAL RN50C1872FBSL
RES 18.7Kohm 1/20W 1% AXIAL

RES 18.7Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1872FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1872FBSL-ND
Through Hole Resistors RN50C1872FBSL-ND
18.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1872FBSL RN50C1872FBSL-ND
Product Name RES 18.7K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers