Vishay Intertechnology, Inc. RES 18.7K OHM 1/20W .1% AXIAL RN50C1872BBSL

Description
RES 18.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/20W .1% AXIAL - RN50C1872BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/20W .1% AXIAL
RN50C1872BBSL
RES 18.7K OHM 1/20W .1% AXIAL RN50C1872BBSL
RES 18.7Kohm 1/20W .1% AXIAL

RES 18.7Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1872BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1872BBSL-ND
Through Hole Resistors RN50C1872BBSL-ND
18.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1872BBSL RN50C1872BBSL-ND
Product Name RES 18.7K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details