Vishay Intertechnology, Inc. RES 184 OHM 1/20W .1% AXIAL RN50C1840BBSL

Description
RES 184ohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 184ohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 184 OHM 1/20W .1% AXIAL - RN50C1840BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 184 OHM 1/20W .1% AXIAL
RN50C1840BBSL
RES 184 OHM 1/20W .1% AXIAL RN50C1840BBSL
RES 184ohm 1/20W .1% AXIAL

RES 184ohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1840BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1840BBSL-ND
Through Hole Resistors RN50C1840BBSL-ND
184 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

184 Ohms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1840BBSL RN50C1840BBSL-ND
Product Name RES 184 OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 184 ohms 184 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details