Vishay Intertechnology, Inc. RES 18.2K OHM 1/20W 1% AXIAL RN50C1822FBSL

Description
RES 18.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/20W 1% AXIAL - RN50C1822FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/20W 1% AXIAL
RN50C1822FBSL
RES 18.2K OHM 1/20W 1% AXIAL RN50C1822FBSL
RES 18.2Kohm 1/20W 1% AXIAL

RES 18.2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1822FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1822FBSL-ND
Through Hole Resistors RN50C1822FBSL-ND
18.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1822FBSL RN50C1822FBSL-ND
Product Name RES 18.2K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details