Vishay/DaleRES MIL 1.82Kohm 1% 1/20W
1.82 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,1.82KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN50C1821FRE6 | RN50C1821FRE6-ND | 54C5576 |
| Product Name | Vishay/DaleRES MIL 1.82K OHM 1% 1/20W | Through Hole Resistors | Resistor,metal Film,1.82Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay |
| Resistance Range | 1820 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 20 watts | 0.0500 watts | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |