Vishay Intertechnology, Inc. RES 1.82K OHM 1/20W 1% AXIAL RN50C1821FBSL

Description
RES 1.82Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/20W 1% AXIAL - RN50C1821FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/20W 1% AXIAL
RN50C1821FBSL
RES 1.82K OHM 1/20W 1% AXIAL RN50C1821FBSL
RES 1.82Kohm 1/20W 1% AXIAL

RES 1.82Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1821FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1821FBSL-ND
Through Hole Resistors RN50C1821FBSL-ND
1.82 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.82 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1821FBSL RN50C1821FBSL-ND
Product Name RES 1.82K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers