Vishay Intertechnology, Inc. RES 1.82K OHM 1/20W .1% AXIAL RN50C1821BB14

Description
RES 1.82Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.82Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/20W .1% AXIAL - RN50C1821BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/20W .1% AXIAL
RN50C1821BB14
RES 1.82K OHM 1/20W .1% AXIAL RN50C1821BB14
RES 1.82Kohm 1/20W .1% AXIAL

RES 1.82Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1821BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1821BB14-ND
Through Hole Resistors RN50C1821BB14-ND
1.82 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.82 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1821BB14 RN50C1821BB14-ND
Product Name RES 1.82K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details