Vishay Intertechnology, Inc. RES 182 OHM 1/20W 1% AXIAL RN50C1820FRSL

Description
RES 182ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/20W 1% AXIAL - RN50C1820FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/20W 1% AXIAL
RN50C1820FRSL
RES 182 OHM 1/20W 1% AXIAL RN50C1820FRSL
RES 182ohm 1/20W 1% AXIAL

RES 182ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1820FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1820FRSL-ND
Through Hole Resistors RN50C1820FRSL-ND
182 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1820FRSL RN50C1820FRSL-ND
Product Name RES 182 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details