Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN50C17R8FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 17.8ohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 17.8ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN50C17R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN50C17R8FB14
Vishay/DaleMetal Film Resistors - RN50C17R8FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 17.8ohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/20watt 17.8ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN50C17R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C17R8FB14-ND
Through Hole Resistors RN50C17R8FB14-ND
17.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5525 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5525
Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5525
Resistor,Metal Film,17.8Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,17.8Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C17R8FB14 RN50C17R8FB14-ND 54C5525
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,17.8Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details