Vishay Intertechnology, Inc. RES 17.4 OHM 1/20W 1% AXIAL RN50C17R4FRE6

Description
RES 17.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/20W 1% AXIAL - RN50C17R4FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/20W 1% AXIAL
RN50C17R4FRE6
RES 17.4 OHM 1/20W 1% AXIAL RN50C17R4FRE6
RES 17.4ohm 1/20W 1% AXIAL

RES 17.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C17R4FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C17R4FRE6-ND
Through Hole Resistors RN50C17R4FRE6-ND
17.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C17R4FRE6 RN50C17R4FRE6-ND
Product Name RES 17.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details