Vishay Intertechnology, Inc. RES 17.4 OHM 1/20W 1% AXIAL RN50C17R4FBSL

Description
RES 17.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/20W 1% AXIAL - RN50C17R4FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/20W 1% AXIAL
RN50C17R4FBSL
RES 17.4 OHM 1/20W 1% AXIAL RN50C17R4FBSL
RES 17.4ohm 1/20W 1% AXIAL

RES 17.4ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C17R4FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C17R4FBSL-ND
Through Hole Resistors RN50C17R4FBSL-ND
17.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C17R4FBSL RN50C17R4FBSL-ND
Product Name RES 17.4 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details