Vishay Intertechnology, Inc. RES 178K OHM 1/20W 1% AXIAL RN50C1783FRE6

Description
RES 178Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/20W 1% AXIAL - RN50C1783FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/20W 1% AXIAL
RN50C1783FRE6
RES 178K OHM 1/20W 1% AXIAL RN50C1783FRE6
RES 178Kohm 1/20W 1% AXIAL

RES 178Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1783FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1783FRE6-ND
Through Hole Resistors RN50C1783FRE6-ND
178 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,178Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5556
Resistor,metal Film,178Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5556
Resistor,Metal Film,178KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,178KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1783FRE6 RN50C1783FRE6-ND 54C5556
Product Name RES 178K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,178Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details