Vishay Intertechnology, Inc. RES 17.8K OHM 1/20W .1% AXIAL RN50C1782BR36

Description
RES 17.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/20W .1% AXIAL - RN50C1782BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/20W .1% AXIAL
RN50C1782BR36
RES 17.8K OHM 1/20W .1% AXIAL RN50C1782BR36
RES 17.8Kohm 1/20W .1% AXIAL

RES 17.8Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1782BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1782BR36-ND
Through Hole Resistors RN50C1782BR36-ND
17.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.8 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1782BR36 RN50C1782BR36-ND
Product Name RES 17.8K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details