Vishay Intertechnology, Inc. RES 178 OHM 1/20W 1% AXIAL RN50C1780FRSL

Description
RES 178ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/20W 1% AXIAL - RN50C1780FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/20W 1% AXIAL
RN50C1780FRSL
RES 178 OHM 1/20W 1% AXIAL RN50C1780FRSL
RES 178ohm 1/20W 1% AXIAL

RES 178ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1780FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1780FRSL-ND
Through Hole Resistors RN50C1780FRSL-ND
178 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1780FRSL RN50C1780FRSL-ND
Product Name RES 178 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details