Vishay Intertechnology, Inc. RES 178 OHM 1/20W 1% AXIAL RN50C1780FRE6

Description
RES 178ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/20W 1% AXIAL - RN50C1780FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/20W 1% AXIAL
RN50C1780FRE6
RES 178 OHM 1/20W 1% AXIAL RN50C1780FRE6
RES 178ohm 1/20W 1% AXIAL

RES 178ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1780FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1780FRE6-ND
Through Hole Resistors RN50C1780FRE6-ND
178 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,178Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5547
Resistor,metal Film,178Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5547
Resistor,Metal Film,178Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,178Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1780FRE6 RN50C1780FRE6-ND 54C5547
Product Name RES 178 OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,178Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details