Vishay Intertechnology, Inc. RES 1.76K OHM 1/20W .1% AXIAL RN50C1761BRSL

Description
RES 1.76Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/20W .1% AXIAL - RN50C1761BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/20W .1% AXIAL
RN50C1761BRSL
RES 1.76K OHM 1/20W .1% AXIAL RN50C1761BRSL
RES 1.76Kohm 1/20W .1% AXIAL

RES 1.76Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1761BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1761BRSL-ND
Through Hole Resistors RN50C1761BRSL-ND
1.76 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1761BRSL RN50C1761BRSL-ND
Product Name RES 1.76K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers