Vishay Intertechnology, Inc. RES 1.76K OHM 1/20W .1% AXIAL RN50C1761BB14

Description
RES 1.76Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 1/20W .1% AXIAL - RN50C1761BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 1/20W .1% AXIAL
RN50C1761BB14
RES 1.76K OHM 1/20W .1% AXIAL RN50C1761BB14
RES 1.76Kohm 1/20W .1% AXIAL

RES 1.76Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1761BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1761BB14-ND
Through Hole Resistors RN50C1761BB14-ND
1.76 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1761BB14 RN50C1761BB14-ND
Product Name RES 1.76K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details