Vishay Intertechnology, Inc. RES 17.4K OHM 1/20W .1% AXIAL RN50C1742BRSL

Description
RES 17.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/20W .1% AXIAL - RN50C1742BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/20W .1% AXIAL
RN50C1742BRSL
RES 17.4K OHM 1/20W .1% AXIAL RN50C1742BRSL
RES 17.4Kohm 1/20W .1% AXIAL

RES 17.4Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1742BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1742BRSL-ND
Through Hole Resistors RN50C1742BRSL-ND
17.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1742BRSL RN50C1742BRSL-ND
Product Name RES 17.4K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details