Vishay Intertechnology, Inc. RES 174 OHM 1/20W 1% AXIAL RN50C1740FBSL

Description
RES 174ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/20W 1% AXIAL - RN50C1740FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/20W 1% AXIAL
RN50C1740FBSL
RES 174 OHM 1/20W 1% AXIAL RN50C1740FBSL
RES 174ohm 1/20W 1% AXIAL

RES 174ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1740FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1740FBSL-ND
Through Hole Resistors RN50C1740FBSL-ND
174 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1740FBSL RN50C1740FBSL-ND
Product Name RES 174 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers