Vishay Intertechnology, Inc. RES 17.3K OHM 1/20W 1% AXIAL RN50C1732FB14

Description
RES 17.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.3Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.3K OHM 1/20W 1% AXIAL - RN50C1732FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.3K OHM 1/20W 1% AXIAL
RN50C1732FB14
RES 17.3K OHM 1/20W 1% AXIAL RN50C1732FB14
RES 17.3Kohm 1/20W 1% AXIAL

RES 17.3Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1732FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1732FB14-ND
Through Hole Resistors RN50C1732FB14-ND
17.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.3 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1732FB14 RN50C1732FB14-ND
Product Name RES 17.3K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details