Vishay Intertechnology, Inc. RES 16.5 OHM 1/20W 1% AXIAL RN50C16R5FBSL

Description
RES 16.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/20W 1% AXIAL - RN50C16R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/20W 1% AXIAL
RN50C16R5FBSL
RES 16.5 OHM 1/20W 1% AXIAL RN50C16R5FBSL
RES 16.5ohm 1/20W 1% AXIAL

RES 16.5ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C16R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C16R5FBSL-ND
Through Hole Resistors RN50C16R5FBSL-ND
16.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C16R5FBSL RN50C16R5FBSL-ND
Product Name RES 16.5 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details