Vishay Intertechnology, Inc. Through Hole Resistors RN50C16R2FRSL

Description
16.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C16R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C16R2FRSL-ND
Through Hole Resistors RN50C16R2FRSL-ND
16.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2 OHM 1/20W 1% AXIAL - RN50C16R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/20W 1% AXIAL
RN50C16R2FRSL
RES 16.2 OHM 1/20W 1% AXIAL RN50C16R2FRSL
RES 16.2ohm 1/20W 1% AXIAL

RES 16.2ohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN50C16R2FRSL-ND RN50C16R2FRSL
Product Name Through Hole Resistors RES 16.2 OHM 1/20W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details