Vishay Intertechnology, Inc. METAL FILM,1/20W,16.2,1%,50PPM,BULK RN50C16R2FB14

Description
METAL FILM,1/20W,16.2,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/20W,16.2,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/20W,16.2,1%,50PPM,BULK - RN50C16R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/20W,16.2,1%,50PPM,BULK
RN50C16R2FB14
METAL FILM,1/20W,16.2,1%,50PPM,BULK RN50C16R2FB14
METAL FILM,1/20W,16.2,1%,5 0PPM,BULK

METAL FILM,1/20W,16.2,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN50C16R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C16R2FB14-ND
Through Hole Resistors RN50C16R2FB14-ND
16.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C5477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C5477
Resistor,metal Film,16.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C5477
Resistor,Metal Film,16.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,16.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C16R2FB14 RN50C16R2FB14-ND 54C5477
Product Name METAL FILM,1/20W,16.2,1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,16.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details