Vishay Intertechnology, Inc. Through Hole Resistors RN50C1693FRE6

Description
169 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
169 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN50C1693FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1693FRE6-ND
Through Hole Resistors RN50C1693FRE6-ND
169 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 169K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1693FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 169K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1693FRE6
Res Metal Film 169K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1693FRE6
Res Metal Film 169K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 169K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 54C5521 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
54C5521
Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 54C5521
Resistor,Metal Film,169KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,169KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C1693FRE6-ND RN50C1693FRE6 54C5521
Product Name Through Hole Resistors Res Metal Film 169K Ohm 1% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,169Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details