Vishay Intertechnology, Inc. RES 1.69K OHM 1/20W 1% AXIAL RN50C1691FRSL

Description
RES 1.69Kohm 1/20W 1% AXIAL
Request a Quote
Description
RES 1.69Kohm 1/20W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/20W 1% AXIAL - RN50C1691FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/20W 1% AXIAL
RN50C1691FRSL
RES 1.69K OHM 1/20W 1% AXIAL RN50C1691FRSL
RES 1.69Kohm 1/20W 1% AXIAL

RES 1.69Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN50C1691FRSL
Product Name RES 1.69K OHM 1/20W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers