Vishay Intertechnology, Inc. RES MIL 169 OHM 1% 1/20W RN50C1690FRE6

Description
RES MIL 169ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 169ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 169 OHM 1% 1/20W - RN50C1690FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 169 OHM 1% 1/20W
RN50C1690FRE6
RES MIL 169 OHM 1% 1/20W RN50C1690FRE6
RES MIL 169ohm 1% 1/20W

RES MIL 169ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C1690FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1690FRE6-ND
Through Hole Resistors RN50C1690FRE6-ND
169 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1690FRE6 RN50C1690FRE6-ND
Product Name RES MIL 169 OHM 1% 1/20W Through Hole Resistors
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details