Vishay Intertechnology, Inc. RES 16.2K OHM 1/20W 1% AXIAL RN50C1622FRSL

Description
RES 16.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/20W 1% AXIAL - RN50C1622FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/20W 1% AXIAL
RN50C1622FRSL
RES 16.2K OHM 1/20W 1% AXIAL RN50C1622FRSL
RES 16.2Kohm 1/20W 1% AXIAL

RES 16.2Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1622FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1622FRSL-ND
Through Hole Resistors RN50C1622FRSL-ND
16.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1622FRSL RN50C1622FRSL-ND
Product Name RES 16.2K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details