Vishay Intertechnology, Inc. Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1622DR36

Description
Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R - RN50C1622DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R
RN50C1622DR36
Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R RN50C1622DR36
Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN50C1622DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1622DR36-ND
Through Hole Resistors RN50C1622DR36-ND
16.2 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1622DR36 RN50C1622DR36-ND
Product Name Res Metal Film 16.2K Ohm 0.5% 1/20W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers