Vishay Intertechnology, Inc. RES 16.2K OHM 1/20W .5% AXIAL RN50C1622DBSL

Description
RES 16.2Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/20W .5% AXIAL - RN50C1622DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/20W .5% AXIAL
RN50C1622DBSL
RES 16.2K OHM 1/20W .5% AXIAL RN50C1622DBSL
RES 16.2Kohm 1/20W .5% AXIAL

RES 16.2Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1622DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1622DBSL-ND
Through Hole Resistors RN50C1622DBSL-ND
16.2 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1622DBSL RN50C1622DBSL-ND
Product Name RES 16.2K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details