Vishay Intertechnology, Inc. RES 16.2K OHM 1/20W .1% AXIAL RN50C1622BRSL

Description
RES 16.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/20W .1% AXIAL - RN50C1622BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/20W .1% AXIAL
RN50C1622BRSL
RES 16.2K OHM 1/20W .1% AXIAL RN50C1622BRSL
RES 16.2Kohm 1/20W .1% AXIAL

RES 16.2Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1622BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1622BRSL-ND
Through Hole Resistors RN50C1622BRSL-ND
16.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1622BRSL RN50C1622BRSL-ND
Product Name RES 16.2K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details